Microsemi Corp. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1973AIDU LX1973AIDU

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 072752-LX1973AIDU Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 580nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 072752-LX1973AIDU Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 580nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1973AIDU - 072752-LX1973AIDU - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1973AIDU
072752-LX1973AIDU
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1973AIDU 072752-LX1973AIDU
Manufacturer: Microsemi Corporation Win Source Part Number: 072752-LX1973AIDU Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 580nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Microsemi Corporation
Win Source Part Number: 072752-LX1973AIDU
Packaging: Tube/Rail
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 580nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 072752-LX1973AIDU
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1973AIDU
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347435-A1262ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details