Microsemi Corp. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1972IBC-TR LX1972IBC-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 122587-LX1972IBC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 520nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Supply Voltage - Operating: 1.4 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 122587-LX1972IBC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 520nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Supply Voltage - Operating: 1.4 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1972IBC-TR - 122587-LX1972IBC-TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1972IBC-TR
122587-LX1972IBC-TR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1972IBC-TR 122587-LX1972IBC-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 122587-LX1972IBC-TR Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 520nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Supply Voltage - Operating: 1.4 V to 5.5 V

Manufacturer: Microsemi Corporation
Win Source Part Number: 122587-LX1972IBC-TR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 520nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Supply Voltage - Operating: 1.4 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 122587-LX1972IBC-TR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1972IBC-TR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203EUA-T - 1134404-A1203EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details