IC REG BUCK ADJ 1.8A 8MLP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.8A 8-VDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX1918CLD-TR | LX1918CLD-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete |
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts |
| IOUT | 1.8 amps | 1.8 amps |
| fsw | 1000 kHz | 1000 kHz |