Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX1742CDU LX1742CDU

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 072751-LX1742CDU Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 25V (Switch) Minimum Input Voltage: 1.6V Alternative Parts (Cross-Reference): MCP1653S-E/UN; LX1742CDUTR; LX1742CDU; MAX1523EUT; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 072751-LX1742CDU Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 25V (Switch) Minimum Input Voltage: 1.6V Alternative Parts (Cross-Reference): MCP1653S-E/UN; LX1742CDUTR; LX1742CDU; MAX1523EUT; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX1742CDU - 072751-LX1742CDU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX1742CDU
072751-LX1742CDU
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX1742CDU 072751-LX1742CDU
Manufacturer: Microsemi Corporation Win Source Part Number: 072751-LX1742CDU Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 25V (Switch) Minimum Input Voltage: 1.6V Alternative Parts (Cross-Reference): MCP1653S-E/UN; LX1742CDUTR; LX1742CDU; MAX1523EUT; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 072751-LX1742CDU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 25V (Switch)
Minimum Input Voltage: 1.6V
Alternative Parts (Cross-Reference): MCP1653S-E/UN; LX1742CDUTR; LX1742CDU; MAX1523EUT;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25k pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LX1742CDU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LX1742CDU
Voltage Regulators - DC DC Switching Regulators LX1742CDU
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LX1742CDU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LX1742CDU
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LX1742CDU
IC REG BOOST ADJUSTABLE 8MSOP

IC REG BOOST ADJUSTABLE 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 072751-LX1742CDU LX1742CDU LX1742CDU
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX1742CDU Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data