IC REG MULT CONFIG INV 6MLPL Product overview: LX1734CLM from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LX1734CLM can be used for catalog matching and distributor lookup.
IC REG MULTI CONFG -1.235V 6MLP
Boost, Charge Pump, Cuk Switching Regulator IC Negative Fixed -1.235V 1 Output 750mA 6-TDFN Exposed Pad
Switching Voltage Regulators
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LX1734CLM | LX1734CLM | LX1734CLM | LX1734CLM |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | ||
| Output Voltage | -8 volts | -1.24 volts | -1.24 to -18 volts | |
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |