Microsemi Corp. 32W Audio Amplifier LX1725ILQ

Description
IC AMP AUDIO 32W STER D 32MLPQ Product overview: LX1725ILQ from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1725ILQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO 32W STER D 32MLPQ Product overview: LX1725ILQ from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1725ILQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32W Audio Amplifier
742-LX1725ILQ
32W Audio Amplifier 742-LX1725ILQ
IC AMP AUDIO 32W STER D 32MLPQ Product overview: LX1725ILQ from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1725ILQ can be used for catalog matching and distributor lookup.

IC AMP AUDIO 32W STER D 32MLPQ Product overview: LX1725ILQ from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1725ILQ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1142499-LX1725ILQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1142499-LX1725ILQ
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1142499-LX1725ILQ
Win Source Part Number: 1142499-LX1725ILQ Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Series: AudioMAX™ Type: Class D Features: Depop, Differential Inputs, Mute, PWM, Short-Circuit and Thermal Protection, Standby Package: Bulk Standard Package: 1,600 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 32W x 1 @ 8Ohm; 16W x 2 @ 4Ohm Voltage - Supply: 12V ~ 35V, ±6V ~ 17.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-MLPQ (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microsemi Corporation Other Names: LX1725ILQ-ND,150-LX1 725ILQ Base Product Number: LX1725 Product Status: Obsolete

Win Source Part Number: 1142499-LX1725ILQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: AudioMAX™
Type: Class D
Features: Depop, Differential Inputs, Mute, PWM, Short-Circuit and Thermal Protection, Standby
Package: Bulk
Standard Package: 1,600
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 32W x 1 @ 8Ohm; 16W x 2 @ 4Ohm
Voltage - Supply: 12V ~ 35V, ±6V ~ 17.5V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-MLPQ (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microsemi Corporation
Other Names: LX1725ILQ-ND,150-LX1725ILQ
Base Product Number: LX1725
Product Status: Obsolete

Buy Now Datasheet
Audio Amplifiers - LX1725ILQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LX1725ILQ
Audio Amplifiers LX1725ILQ
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-MLPQ (7x7)

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-MLPQ (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LX1725ILQ
Integrated Circuits (ICs) - Linear - Amplifiers LX1725ILQ
IC AMP D MONO/STEREO 32W 32MLPQ

IC AMP D MONO/STEREO 32W 32MLPQ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LX1725ILQ 1142499-LX1725ILQ LX1725ILQ LX1725ILQ
Product Name 32W Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk 32-VQFN Exposed Pad 32-VQFN Exposed Pad 32-VQFN Exposed Pad
Supply Voltage (VS) 12 to 35 volts 12 to 17.5 volts 17.5 to 12 volts
Unlock Full Specs
to access all available technical data