Manufacturer: Microsemi Corporation
Win Source Part Number: 784769-LX1721-01 EVAL KIT
Series: AudioMAX
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 7 V ~ 15 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LX1721
Max Output Power x Channels @ Load: 25W x 2 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 784769-LX1721-01 EVAL KIT |
| Product Name | Evaluation Boards - Audio Amplifiers - LX1721-01 EVAL KIT |
| Supply Voltage (VS) | 7 to 15 volts |