Microsemi Corp. 10W Audio Amplifier LX1720-01CDB

Description
IC AMP CLASS D STEREO 10W 44SSOP Product overview: LX1720-01CDB from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1720-01CDB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC AMP CLASS D STEREO 10W 44SSOP Product overview: LX1720-01CDB from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1720-01CDB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W Audio Amplifier - 742-LX1720-01CDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Audio Amplifier
742-LX1720-01CDB
10W Audio Amplifier 742-LX1720-01CDB
IC AMP CLASS D STEREO 10W 44SSOP Product overview: LX1720-01CDB from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1720-01CDB can be used for catalog matching and distributor lookup.

IC AMP CLASS D STEREO 10W 44SSOP Product overview: LX1720-01CDB from Microsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LX1720-01CDB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LX1720-01CDB - 1209702-LX1720-01CDB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LX1720-01CDB
1209702-LX1720-01CDB
Linear - Linear - Amplifiers - Audio - LX1720-01CDB 1209702-LX1720-01CDB
Manufacturer: Microsemi Corporation Win Source Part Number: 1209702-LX1720-01CDB Series: AudioMAX Packaging: Tube Type: Class D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Mute Package: 44-SSOP Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 7 V ~ 15 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Family Name: LX1720 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): TPA3002D2PHPRG4; TPA3002D2PHPR; TPA3002D2PHP; Introduction Date: December 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209702-LX1720-01CDB
Series: AudioMAX
Packaging: Tube
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Mute
Package: 44-SSOP
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 7 V ~ 15 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Family Name: LX1720
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): TPA3002D2PHPRG4; TPA3002D2PHPR; TPA3002D2PHP;
Introduction Date: December 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Audio Amplifiers - LX1720-01CDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LX1720-01CDB
Audio Amplifiers LX1720-01CDB
Amplifier IC 2-Channel (Stereo) Class D 44-SSOP

Amplifier IC 2-Channel (Stereo) Class D 44-SSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LX1720-01CDB
Integrated Circuits (ICs) - Linear - Amplifiers LX1720-01CDB
IC AMP CLASS D STEREO 10W 44SSOP

IC AMP CLASS D STEREO 10W 44SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LX1720-01CDB 1209702-LX1720-01CDB LX1720-01CDB LX1720-01CDB
Product Name 10W Audio Amplifier Linear - Linear - Amplifiers - Audio - LX1720-01CDB Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube SSOP; SOP; 44-SSOP 44-SSOP
Supply Voltage (VS) 7 to 15 volts 7 to 15 volts 15 to 7 volts
Output Power 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
TL064M Low-Power JFET-Input Quad Operational Amplifier - 81023032A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details