Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPW LX1691IPW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 020766-LX1691IPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 020766-LX1691IPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPW
LX1691IPW
PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPW LX1691IPW
Manufacturer: Microsemi Corporation Win Source Part Number: 020766-LX1691IPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V

Manufacturer: Microsemi Corporation
Win Source Part Number: 020766-LX1691IPW
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1691IPW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1691IPW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details