Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1691AIPW LX1691AIPW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111263-LX1691AIPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111263-LX1691AIPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1691AIPW
LX1691AIPW
PMIC - PMIC - Lighting, Ballast Controllers - LX1691AIPW LX1691AIPW
Manufacturer: Microsemi Corporation Win Source Part Number: 111263-LX1691AIPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 111263-LX1691AIPW
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1691AIPW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1691AIPW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS512 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 12 V dc
View Details