Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1689IPW LX1689IPW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064587-LX1689IPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 63kHz to 67kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 28 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064587-LX1689IPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 63kHz to 67kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 28 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1689IPW
LX1689IPW
PMIC - PMIC - Lighting, Ballast Controllers - LX1689IPW LX1689IPW
Manufacturer: Microsemi Corporation Win Source Part Number: 1064587-LX1689IPW Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 63kHz to 67kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 28 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064587-LX1689IPW
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 63kHz to 67kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 28 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1689IPW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1689IPW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
Dimmer Switch - CTCL-153P-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps
Lamp Power 150 to 600 watts
View Details