The LX1686CPW is a digital dimming cold cathode fluorescent lamp (CCFL) controller IC in a 24-pin plastic TSSOP package, designed for driving CCFLs in LCD backlight applications. It supports a dimming range greater than 100:1 via PWM burst control, with synchronizable operation to display video frequency. The device operates from a 3.0V to 5.5V supply, includes an under-voltage lockout with power-up reset, and provides 100mA output drive capability. It features a fixed-frequency PWM regulation method, micro-amp sleep mode, and built-in soft-start. The operating junction temperature range is 0°C to 85°C, and it complies with RoHS and is Pb-free. The device is not recommended for new designs.
IC CCFL CNTRL 116KHZ 24TSSOP Product overview: LX1686CPW from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 116KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-LX1686CPW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-LX1686CPW |
| Product Name | 116KHZ Power Management IC |
| Package Type | Other; TSSOP |