Microsemi Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers LX1682IDM

Description
Win Source Part Number: 987760-LX1682IDM Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 190kHz Control Features: Current Limit, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1682IDM,LX1682 IDM-ND Base Product Number: LX1682 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 987760-LX1682IDM Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 190kHz Control Features: Current Limit, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1682IDM,LX1682 IDM-ND Base Product Number: LX1682 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 987760-LX1682IDM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
987760-LX1682IDM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 987760-LX1682IDM
Win Source Part Number: 987760-LX1682IDM Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 190kHz Control Features: Current Limit, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1682IDM,LX1682 IDM-ND Base Product Number: LX1682 Product Status: Obsolete

Win Source Part Number: 987760-LX1682IDM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 190kHz
Control Features: Current Limit, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX1682IDM,LX1682IDM-ND
Base Product Number: LX1682
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LX1682IDM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LX1682IDM
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LX1682IDM
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site
DC DC Switching Controllers - LX1682IDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LX1682IDM
DC DC Switching Controllers LX1682IDM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 987760-LX1682IDM LX1682IDM LX1682IDM
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8214-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000ANZ-12 - 910681-ADP3000ANZ-12 - Win Source Electronics
Specs
Configuration / Function Boost
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers