MICROSEMI CORP.
LX1677CLQ -- SWITCHING CONTROLLERS
Microsemi Corp.
Switching Controllers
LX1677CLQ
Description
Switching Controllers
Datasheet
Description
Switching Controllers
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LX1677CLQ |
|
Product Name
|
Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-QFN/MLP (5x5)
Special Features
Multiple Outputs
Output Voltage
12.7 to 20.4 volts
View Details
3 suppliers
IOUT
3.5 amps
Efficiency
86 %
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
VIN
10.5 to 25 volts
fsw
52 kHz
View Details
2 suppliers