Switching Controller, Voltage-mode, 1.5A, 690kHz Switching Freq-Max, PQCC38, 5 X 7 MM, ROHS COMPLIANT, PLASTIC, MLPQ-38 Product overview: LX1675CLQ from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 690kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 690kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX1675CLQ can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1209693-LX1675CLQ
Series: LoadSHARE
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 38-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 24 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Frequency - Switching: 600kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 38-MLPQ (5x7)
Alternative Parts (Cross-Reference): LX1675CLQ-TR; LX1675ILQ;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 600kHz 38-MLPQ (5x7)
IC REG QUAD BUCK/LNR SYNC 38MLPQ
IC REG QUAD BUCK/LNR SYNC 38MLPQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-LX1675CLQ | 1209693-LX1675CLQ | LX1675CLQ | LX1675CLQ | LX1675CLQ |
| Product Name | 1.5A 690kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - LX1675CLQ | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Duty Cycle | 85 | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | Other; 38-VFQFN Exposed Pad | Other; 38-VFQFN Exposed Pad | Other; 38-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs |