Manufacturer: Microsemi Corporation
Win Source Part Number: 99255-LX1675CLQ-TR
Categories: Integrated Circuits
Status: Last Time Buy
Alternative Parts (Cross-Reference): LX1675CLQ; LX1675ILQ;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Switching Controller, Voltage-mode, 1.5A, 690kHz Switching Freq-Max, PQCC38, 5 X 7 MM, ROHS COMPLIANT, PLASTIC, MLPQ-38 Product overview: LX1675CLQ-TR from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 690kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 690kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX1675CLQ-TR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 600kHz 38-MLPQ (5x7)
IC REG QUAD BUCK/LNR SYNC 38MLPQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 99255-LX1675CLQ-TR | 776-LX1675CLQ-TR | LX1675CLQ-TR | LX1675CLQ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LX1675CLQ-TR | 1.5A 690kHz Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Last Time Buy | Removed; Obsolete | ||
| VIN | 24 volts | 4.5 to 24 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |