Win Source Part Number: 994743-LX1673-06CPW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Standard Package: 2,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 600kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX1673-06CPW,LX1
Base Product Number: LX1673
Product Status: Obsolete
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 600kHz 20-TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 994743-LX1673-06CPW | LX1673-06CPW | LX1673-06CPW | LX1673-06CPW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Regulator Type | Standard | |||
| Package Type | SSOP; Other; 20-TSSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |