Microsemi Corp. Switching Controllers LX1672-05CPW

Description
Switching Controllers
Datasheet
Description
Switching Controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Controllers
LX1672-05CPW
Switching Controllers LX1672-05CPW
Switching Controllers

Switching Controllers

Buy Now Datasheet
DC DC Switching Controllers - LX1672-05CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LX1672-05CPW
DC DC Switching Controllers LX1672-05CPW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LX1672-05CPW LX1672-05CPW
Product Name Switching Controllers DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Removed; Obsolete
VIN 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-07CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
3 suppliers
Switching Regulators - 1883365 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8498SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers