Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1671CLQ LX1671CLQ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064581-LX1671CLQ Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 4 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-MLPQ (5x7) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064581-LX1671CLQ Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 4 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-MLPQ (5x7) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1671CLQ - 1064581-LX1671CLQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1671CLQ
1064581-LX1671CLQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1671CLQ 1064581-LX1671CLQ
Manufacturer: Microsemi Corporation Win Source Part Number: 1064581-LX1671CLQ Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 4 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-MLPQ (5x7) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064581-LX1671CLQ
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-MLPQ (5x7)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - LX1671CLQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LX1671CLQ
DC DC Switching Controllers LX1671CLQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-MLPQ (5x7)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-MLPQ (5x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - LX1671CLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
LX1671CLQ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers LX1671CLQ
IC REG CTRLR BUCK 38MLPQ

IC REG CTRLR BUCK 38MLPQ

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1064581-LX1671CLQ LX1671CLQ LX1671CLQ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1671CLQ DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 38-MLPQ (5x7) Other; 38-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
LM20145 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers