Manufacturer: Microsemi Corporation
Win Source Part Number: 880352-LX1671BCLQ-TR
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Buck Regulator Positive Output DC-DC Controller IC 38-MLPQ (5x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 880352-LX1671BCLQ-TR | LX1671BCLQ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1671BCLQ-TR | DC DC Switching Controllers |
| Package Type | Other; Bulk | Other; 38-VFQFN Exposed Pad |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |
| Output Voltage Type | Fixed; PWM | |
| VIN | 4.5 to 5.5 volts |