Microsemi Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - LX1661CD LX1661CD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 924664-LX1661CD Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LX1661 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 924664-LX1661CD Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LX1661 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LX1661CD - 924664-LX1661CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LX1661CD
924664-LX1661CD
PMIC - PMIC - Voltage Regulators - Special Purpose - LX1661CD 924664-LX1661CD
Manufacturer: Microsemi Corporation Win Source Part Number: 924664-LX1661CD Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LX1661 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 924664-LX1661CD
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LX1661
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LX1661CD
Power Management IC 750-LX1661CD
IC PWM MONO SWITCHING REG 16SOIC Product overview: LX1661CD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX1661CD can be used for catalog matching and distributor lookup.

IC PWM MONO SWITCHING REG 16SOIC Product overview: LX1661CD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX1661CD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 924664-LX1661CD 750-LX1661CD
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LX1661CD Power Management IC
Package Type SOIC; Other; 16-SOIC Other; SOIC
Unlock Full Specs
to access all available technical data