Microsemi Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose LX1660CN

Description
Win Source Part Number: 1033100-LX1660CN Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium® Standard Package: 2,500 Voltage - Output: 2V Voltage - Input: 10.8V ~ 13.2V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 16-DIP Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1660CN,LX1660C N-ND,LX1660CN-NDR Base Product Number: LX1660 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1033100-LX1660CN Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium® Standard Package: 2,500 Voltage - Output: 2V Voltage - Input: 10.8V ~ 13.2V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 16-DIP Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1660CN,LX1660C N-ND,LX1660CN-NDR Base Product Number: LX1660 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1033100-LX1660CN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1033100-LX1660CN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1033100-LX1660CN
Win Source Part Number: 1033100-LX1660CN Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel Pentium® Standard Package: 2,500 Voltage - Output: 2V Voltage - Input: 10.8V ~ 13.2V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 16-DIP Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1660CN,LX1660C N-ND,LX1660CN-NDR Base Product Number: LX1660 Product Status: Obsolete

Win Source Part Number: 1033100-LX1660CN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, Intel Pentium®
Standard Package: 2,500
Voltage - Output: 2V
Voltage - Input: 10.8V ~ 13.2V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: 16-DIP
Supplier Device Package: 16-DIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX1660CN,LX1660CN-ND,LX1660CN-NDR
Base Product Number: LX1660
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1033100-LX1660CN
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4911KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BTS50451EJAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details