The LX1571CM is a secondary-side synchronous controller for isolated auxiliary power supplies, designed to replace magnetic amplifier circuits in high-current applications. It is packaged in an 8-pin plastic DIP and operates with a supply voltage up to 40V. The device supports 100% duty cycle operation, current-mode control, and hiccup overcurrent protection, enabling high efficiency and reduced magnetics size. It features a 1V current sense threshold, a 100kHz typical switching frequency, and a soft-start function with a timing factor of 35 to 65 ms/µF. Operating temperature range is 0°C to 70°C. The part is RoHS compliant and Pb-free.
IC SECONDARY SIDE CTRLR 8DIP Product overview: LX1571CM from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LX1571CM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LX1571CM |
| Product Name | Power Management IC |
| Package Type | Other; DIP |