Manufacturer: Microsemi Corporation
Win Source Part Number: 206901-LX1563IM
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 1.7MHz
Mode: Discontinuous Conduction (DCM)
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 11 V to 25 V
IC PFC CTRLR DCM 1.7MHZ 8DIP
PFC IC Discontinuous Conduction (DCM) 1.7MHz 8-DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 206901-LX1563IM | LX1563IM | LX1563IM |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LX1563IM | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |