Manufacturer: Microsemi Corporation
Win Source Part Number: 784764-LX1563IDM
Packaging: Tube
Operating Temperature Range: 0°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 11 V ~ 25 V
Frequency - Switching: 1.7MHz
Part Status: Obsolete(EOL)
Family Name: LX1563
Mode: Discontinuous Conduction (DCM)
Current - Startup: 200μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TDA 4862 G-T&R; TDA4862GGEGNT; TDA4862GGEGAUMA1; TDA4862GGEG;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC PFC CTRLR DCM 1.7MHZ 8SOIC
PFC IC Discontinuous Conduction (DCM) 1.7MHz 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 784764-LX1563IDM | LX1563IDM | LX1563IDM |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LX1563IDM | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |