Win Source Part Number: 1031162-LX1555MY
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 2,500
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: LX1555MY-NDR,150-LX1
Base Product Number: LX1555
Product Status: Obsolete
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-CDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1031162-LX1555MY | LX1555MY |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | DIP; Other; Tube | DIP; Other; 8-CDIP (0.300\", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |