Manufacturer: Microsemi Corporation
Win Source Part Number: 124993-LX1555ID
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 124993-LX1555ID | LX1555ID |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LX1555ID | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |