The LX1554IDM is a current-mode PWM controller designed for offline flyback converters, featuring ultra-low start-up current (250µA maximum), a precision 2.5V reference, and a high-current totem pole output (1A peak). It operates with a maximum duty cycle of 50% and includes under-voltage lockout with 0.8V hysteresis. The device is packaged in an 8-pin plastic SOIC (DM) format, supports operation from -40°C to 85°C, and is RoHS compliant with 100% matte tin lead finish.
IC REG CTRLR PWM CM 8SOIC Product overview: LX1554IDM from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LX1554IDM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-LX1554IDM |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |