Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - LX1554CM LX1554CM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784763-LX1554CM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: LX1554 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LX1554CD-TR; LX1554CPW-TR; LX1554CPW; LX1554CDM-TR; Introduction Date: June 18, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784763-LX1554CM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: LX1554 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LX1554CD-TR; LX1554CPW-TR; LX1554CPW; LX1554CDM-TR; Introduction Date: June 18, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LX1554CM - 784763-LX1554CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LX1554CM
784763-LX1554CM
PMIC - PMIC - AC DC Converters, Offline Switchers - LX1554CM 784763-LX1554CM
Manufacturer: Microsemi Corporation Win Source Part Number: 784763-LX1554CM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Part Status: Obsolete(EOL) Family Name: LX1554 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LX1554CD-TR; LX1554CPW-TR; LX1554CPW; LX1554CDM-TR; Introduction Date: June 18, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 784763-LX1554CM
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Part Status: Obsolete(EOL)
Family Name: LX1554
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LX1554CD-TR; LX1554CPW-TR; LX1554CPW; LX1554CDM-TR;
Introduction Date: June 18, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 784763-LX1554CM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LX1554CM
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1079AAP100G - 886862-NCP1079AAP100G - Win Source Electronics
Specs
Package Type DIP; Other; 7-PDIP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details