Microsemi Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers LX1553ID

Description
Win Source Part Number: 1073158-LX1553ID Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX1553ID-ND,150-LX15 53ID Base Product Number: LX1553 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073158-LX1553ID Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX1553ID-ND,150-LX15 53ID Base Product Number: LX1553 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1073158-LX1553ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1073158-LX1553ID
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1073158-LX1553ID
Win Source Part Number: 1073158-LX1553ID Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX1553ID-ND,150-LX15 53ID Base Product Number: LX1553 Product Status: Obsolete

Win Source Part Number: 1073158-LX1553ID
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: LX1553ID-ND,150-LX1553ID
Base Product Number: LX1553
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - LX1553ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LX1553ID
DC DC Switching Controllers LX1553ID
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1073158-LX1553ID LX1553ID
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; Tube SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003APBF - 068900-IP2003APBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (11x11)
View Details
4 suppliers
Switching Regulators - 2222775 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details