Microsemi Corp. 3.3V 1A LDO Voltage Regulator IC LX13043CLD

Description
LDO Regulator Pos 3.3V 1A 6-Pin MO-229 Product overview: LX13043CLD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX13043CLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 1A 6-Pin MO-229 Product overview: LX13043CLD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX13043CLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
776-LX13043CLD
3.3V 1A LDO Voltage Regulator IC 776-LX13043CLD
LDO Regulator Pos 3.3V 1A 6-Pin MO-229 Product overview: LX13043CLD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX13043CLD can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1A 6-Pin MO-229 Product overview: LX13043CLD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX13043CLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1073156-LX13043CLD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1073156-LX13043CLD
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1073156-LX13043CLD
Win Source Part Number: 1073156-LX13043CLD Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 1 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C (TJ) PSRR: 40dB (120kHz) Alternative Parts (Cross-Reference): LP38690SD-ADJ/NOPB; LP38692SD-3.3/NOPB; LP38692SD-1.8/NOPB; ST1L02PU18R; ST1L02PU25R; NCP5661MN18T2G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3.4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX13043CLD,LX130 43CLD-ND Product Status: Obsolete Voltage Dropout (Max): 1.3V @ 1A

Win Source Part Number: 1073156-LX13043CLD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
PSRR: 40dB (120kHz)
Alternative Parts (Cross-Reference): LP38690SD-ADJ/NOPB; LP38692SD-3.3/NOPB; LP38692SD-1.8/NOPB; ST1L02PU18R; ST1L02PU25R; NCP5661MN18T2G;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3.4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX13043CLD,LX13043CLD-ND
Product Status: Obsolete
Voltage Dropout (Max): 1.3V @ 1A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX13043CLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX13043CLD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX13043CLD
IC REG LINEAR 3.3V 1A 6DFN

IC REG LINEAR 3.3V 1A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX13043CLD 1073156-LX13043CLD LX13043CLD
Product Name 3.3V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; DFN Other; Tube
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps
IQ 3.40E-6 amps 3.40E-6 amps 3.40E-6 amps
Unlock Full Specs
to access all available technical data