Manufacturer: Microsemi Corporation
Win Source Part Number: 1057545-LSM845JE3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 8A
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1057545-LSM845JE3/TR13 |
| Product Name | Diodes, Rectifiers - Single - LSM845JE3/TR13 |
| Life Cycle Stage | Active |