Microsemi Corp. Diodes, Rectifiers - Single - LSM340JE3/TR13 LSM340JE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096995-LSM340JE3/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 520mV @ 3A Current - Reverse Leakage @ Vr: 1.5mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096995-LSM340JE3/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 520mV @ 3A Current - Reverse Leakage @ Vr: 1.5mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LSM340JE3/TR13 - 1096995-LSM340JE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LSM340JE3/TR13
1096995-LSM340JE3/TR13
Diodes, Rectifiers - Single - LSM340JE3/TR13 1096995-LSM340JE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1096995-LSM340JE3/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 520mV @ 3A Current - Reverse Leakage @ Vr: 1.5mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1096995-LSM340JE3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 3A
Current - Reverse Leakage @ Vr: 1.5mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1096995-LSM340JE3/TR13
Product Name Diodes, Rectifiers - Single - LSM340JE3/TR13
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Schottky 6 A Diode and Rectifier - 286-12CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
General-purpose Schottky diode - 1PS79SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
7 suppliers