Microsemi Corp. Diodes, Rectifiers - Single - LSM315Je3/TR13 LSM315Je3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041227-LSM315Je3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 320mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041227-LSM315Je3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 320mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LSM315Je3/TR13 - 041227-LSM315Je3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LSM315Je3/TR13
041227-LSM315Je3/TR13
Diodes, Rectifiers - Single - LSM315Je3/TR13 041227-LSM315Je3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 041227-LSM315Je3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 320mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Microsemi Corporation
Win Source Part Number: 041227-LSM315Je3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 320mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LSM315Je3/TR13
Schottky Diodes & Rectifiers LSM315Je3/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 041227-LSM315Je3/TR13 LSM315Je3/TR13
Product Name Diodes, Rectifiers - Single - LSM315Je3/TR13 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT754,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-pack(S)
VF 0.6000 volts
View Details
Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 979368-BAS5202VH6327XTSA1 - Win Source Electronics
Specs
Package SOD-523; SC-79, SOD-523
VF 0.6000 volts
Tj 150 C (302 F)
View Details
8 suppliers