Microsemi Corp. Diodes, Rectifiers - Single - LSM115JE3/TR13 LSM115JE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 780100-LSM115JE3/TR1 3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C ~ 150°C Family Name: LSM115J Categories: Discrete Semiconductor Products Manufacturer Package: DO-214BA Voltage - Forward (Vf) (Maximum) @ If: 220mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): VS-10BQ015TRPbF; 10BQ015TR; 10BQ015; LSM115J; Introduction Date: April 11, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 780100-LSM115JE3/TR1 3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C ~ 150°C Family Name: LSM115J Categories: Discrete Semiconductor Products Manufacturer Package: DO-214BA Voltage - Forward (Vf) (Maximum) @ If: 220mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): VS-10BQ015TRPbF; 10BQ015TR; 10BQ015; LSM115J; Introduction Date: April 11, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LSM115JE3/TR13 - 780100-LSM115JE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LSM115JE3/TR13
780100-LSM115JE3/TR13
Diodes, Rectifiers - Single - LSM115JE3/TR13 780100-LSM115JE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 780100-LSM115JE3/TR1 3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C ~ 150°C Family Name: LSM115J Categories: Discrete Semiconductor Products Manufacturer Package: DO-214BA Voltage - Forward (Vf) (Maximum) @ If: 220mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): VS-10BQ015TRPbF; 10BQ015TR; 10BQ015; LSM115J; Introduction Date: April 11, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 780100-LSM115JE3/TR13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: LSM115J
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214BA
Voltage - Forward (Vf) (Maximum) @ If: 220mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): VS-10BQ015TRPbF; 10BQ015TR; 10BQ015; LSM115J;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LSM115JE3/TR13
Schottky Diodes & Rectifiers LSM115JE3/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 780100-LSM115JE3/TR13 LSM115JE3/TR13
Product Name Diodes, Rectifiers - Single - LSM115JE3/TR13 Schottky Diodes & Rectifiers
VF 0.2200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220024 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7600 volts
View Details