Microsemi Corp. Interface - Interface - Telecom - LE79555-2BVC LE79555-2BVC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052195-LE79555-2BVC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052195-LE79555-2BVC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79555-2BVC - 1052195-LE79555-2BVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79555-2BVC
1052195-LE79555-2BVC
Interface - Interface - Telecom - LE79555-2BVC 1052195-LE79555-2BVC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052195-LE79555-2BVC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052195-LE79555-2BVC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1052195-LE79555-2BVC
Product Name Interface - Interface - Telecom - LE79555-2BVC
Package Type QFP; Other; 44-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 863-1498-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 16-VFQFN Exposed Pad
View Details
6 suppliers
Voltage Regulators - 1658303 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details