Manufacturer: Microsemi Corporation
Win Source Part Number: 1195335-LC14A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-13
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Current - Peak Pulse (10/1000μs): 65A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Categories: Circuit Protection
Minimum Breakdown Voltage: 15.6V
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: DO-202AA (DO-13)
Maximum Clamping Voltage: 23.2V
Alternative Parts (Cross-Reference): ZP1018; P6KE18-T13; 1.5KE18-T13;
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1195335-LC14A |
| Product Name | TVS - TVS - Diodes - LC14A |
| Tj | -65 to 175 C (-85 to 347 F) |