Manufacturer: Microsemi Corporation
Win Source Part Number: 205919-L5922D
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±1%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 205919-L5922D |
| Product Name | Diodes - Zener - Single - L5922D |
| Life Cycle Stage | Active |
| Package | DO-213AB |
| VZ | 7.5 volts |
| ZZT | 3 ohms |