Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTXV2N7225U

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1323917-JANTXV2N7225 U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 27.4A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 27.4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W, 150W (Tc) Supplier Device Package: TO-267AB Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-267AB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: JANTXV2N7225U-MIL,JA NTXV2N7225U-ND,150-J ANTXV2N7225U Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1323917-JANTXV2N7225 U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 27.4A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 27.4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W, 150W (Tc) Supplier Device Package: TO-267AB Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-267AB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: JANTXV2N7225U-MIL,JA NTXV2N7225U-ND,150-J ANTXV2N7225U Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323917-JANTXV2N7225U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323917-JANTXV2N7225U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323917-JANTXV2N7225U
Manufacturer: Microsemi Corporation Win Source Part Number: 1323917-JANTXV2N7225 U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 27.4A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 27.4A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W, 150W (Tc) Supplier Device Package: TO-267AB Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-267AB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: JANTXV2N7225U-MIL,JA NTXV2N7225U-ND,150-J ANTXV2N7225U Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Manufacturer: Microsemi Corporation
Win Source Part Number: 1323917-JANTXV2N7225U
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 27.4A (Tc)
Rds On (Max) @ Id, Vgs: 105mOhm @ 27.4A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 4W, 150W (Tc)
Supplier Device Package: TO-267AB
Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-267AB
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: JANTXV2N7225U-MIL,JANTXV2N7225U-ND,150-JANTXV2N7225U
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N7225U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N7225U
MOSFET N-CH 200V 27.4A TO267AB

MOSFET N-CH 200V 27.4A TO267AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1323917-JANTXV2N7225U JANTXV2N7225U
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
55V 51A TO220 MOSFET Transistor - 278-AUIRFZ44Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers