Microsemi Corp. N-Channel 27.4A 200V 0.1ohm MOSFET Transistor JANTXV2N7225

Description
Power Field-Effect Transistor, 27.4A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-254AA, TO-254, 3 PIN Product overview: JANTXV2N7225 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.4A, 200V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.4A, 200V, 0.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 27.4A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-254AA, TO-254, 3 PIN Product overview: JANTXV2N7225 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.4A, 200V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.4A, 200V, 0.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel 27.4A 200V 0.1ohm MOSFET Transistor - 278-JANTXV2N7225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 27.4A 200V 0.1ohm MOSFET Transistor
278-JANTXV2N7225
N-Channel 27.4A 200V 0.1ohm MOSFET Transistor 278-JANTXV2N7225
Power Field-Effect Transistor, 27.4A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-254AA, TO-254, 3 PIN Product overview: JANTXV2N7225 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.4A, 200V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.4A, 200V, 0.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7225 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 27.4A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-254AA, TO-254, 3 PIN Product overview: JANTXV2N7225 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.4A, 200V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.4A, 200V, 0.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTXV2N7225 - 876185-JANTXV2N7225 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTXV2N7225
876185-JANTXV2N7225
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTXV2N7225 876185-JANTXV2N7225
Manufacturer: Microsemi Corporation Win Source Part Number: 876185-JANTXV2N7225 Series: Military, MIL-PRF-19500/592 Features: 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 876185-JANTXV2N7225
Series: Military, MIL-PRF-19500/592
Features: 200 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N7225
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N7225
MOSFET N-CH 200V 27.4A TO254AA

MOSFET N-CH 200V 27.4A TO254AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-JANTXV2N7225 876185-JANTXV2N7225 JANTXV2N7225
Product Name N-Channel 27.4A 200V 0.1ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTXV2N7225 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details