Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTXV2N6849

Description
Win Source Part Number: 1209700-JANTXV2N6849 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/564 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 6.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Ta), 25W (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 34.8 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6849,JAN TXV2N6849-MIL,JANTXV 2N6849-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1209700-JANTXV2N6849 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/564 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 6.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Ta), 25W (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 34.8 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6849,JAN TXV2N6849-MIL,JANTXV 2N6849-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1209700-JANTXV2N6849 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1209700-JANTXV2N6849
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1209700-JANTXV2N6849
Win Source Part Number: 1209700-JANTXV2N6849 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/564 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc) Rds On (Max) @ Id, Vgs: 320mOhm @ 6.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Ta), 25W (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 34.8 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6849,JAN TXV2N6849-MIL,JANTXV 2N6849-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1209700-JANTXV2N6849
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Military, MIL-PRF-19500/564
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Tc)
Rds On (Max) @ Id, Vgs: 320mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 800mW (Ta), 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-205AF Metal Can
Supplier Device Package: TO-205AF (TO-39)
Gate Charge (Qg) (Max) @ Vgs: 34.8 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: 150-JANTXV2N6849,JANTXV2N6849-MIL,JANTXV2N6849-ND
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTXV2N6849 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N6849
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N6849
MOSFET P-CH 100V 6.5A TO205AF

MOSFET P-CH 100V 6.5A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1209700-JANTXV2N6849 JANTXV2N6849
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3808 - 1149791-AUIRF3808 - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers