Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTXV2N6796

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325279-JANTXV2N6796 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 195mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW, 25W (Tc) Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 28.51 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-205AF Metal Can ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: JANTXV2N6796-ND,JANT XV2N6796-MIL,150-JAN TXV2N6796 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325279-JANTXV2N6796 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 195mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW, 25W (Tc) Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 28.51 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-205AF Metal Can ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: JANTXV2N6796-ND,JANT XV2N6796-MIL,150-JAN TXV2N6796 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325279-JANTXV2N6796 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325279-JANTXV2N6796
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325279-JANTXV2N6796
Manufacturer: Microsemi Corporation Win Source Part Number: 1325279-JANTXV2N6796 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 195mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW, 25W (Tc) Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 28.51 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-205AF Metal Can ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: JANTXV2N6796-ND,JANT XV2N6796-MIL,150-JAN TXV2N6796 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Manufacturer: Microsemi Corporation
Win Source Part Number: 1325279-JANTXV2N6796
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 195mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 800mW, 25W (Tc)
Supplier Device Package: TO-205AF (TO-39)
Gate Charge (Qg) (Max) @ Vgs: 28.51 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-205AF Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: JANTXV2N6796-ND,JANTXV2N6796-MIL,150-JANTXV2N6796
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTXV2N6796 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N6796
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N6796
MOSFET N-CH 100V 8A TO205AF

MOSFET N-CH 100V 8A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1325279-JANTXV2N6796 JANTXV2N6796
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details