Manufacturer: Microsemi Corporation
Win Source Part Number: 1191562-JANTXV2N6546
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204AA (TO-3)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 3A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 12 at 5A, 2V
Maximum Power: 175W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191562-JANTXV2N6546 |
| Product Name | Electronic Surplus - JANTXV2N6546 |