Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6385 JANTXV2N6385

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762292-JANTXV2N6385 Series: Military, MIL-PRF-19500/523 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-204AA, TO-3 Power - Max: 6W Transistor Type: NPN - Darlington Family Name: 2N6385 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V Alternative Parts (Cross-Reference): MJ3001; MJ3000; 2N6058 Lead Free; ; Introduction Date: November 16, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762292-JANTXV2N6385 Series: Military, MIL-PRF-19500/523 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-204AA, TO-3 Power - Max: 6W Transistor Type: NPN - Darlington Family Name: 2N6385 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V Alternative Parts (Cross-Reference): MJ3001; MJ3000; 2N6058 Lead Free; ; Introduction Date: November 16, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6385 - 762292-JANTXV2N6385 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6385
762292-JANTXV2N6385
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6385 762292-JANTXV2N6385
Manufacturer: Microsemi Corporation Win Source Part Number: 762292-JANTXV2N6385 Series: Military, MIL-PRF-19500/523 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-204AA, TO-3 Power - Max: 6W Transistor Type: NPN - Darlington Family Name: 2N6385 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V Alternative Parts (Cross-Reference): MJ3001; MJ3000; 2N6058 Lead Free; ; Introduction Date: November 16, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762292-JANTXV2N6385
Series: Military, MIL-PRF-19500/523
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 6W
Transistor Type: NPN - Darlington
Family Name: 2N6385
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AA (TO-3)
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 3V
Alternative Parts (Cross-Reference): MJ3001; MJ3000; 2N6058 Lead Free; ;
Introduction Date: November 16, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762292-JANTXV2N6385
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6385
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220638 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details