MICROSEMI CORP.
JANTXV2N6250 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microsemi Corp.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N6250
Description
TRANS NPN 275V 10A TO3
Description
TRANS NPN 275V 10A TO3
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N6250
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JANTXV2N6250 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Package Type
|
MIL-PRF-19500/510
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
NPN
Package Type
SOT8015
Packing Method
Tape Reel; Tape & Reel
View Details
4 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
NPN; NPN
Package Type
SOT3; PG-SOT323-3
View Details
5 suppliers