Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6193 JANTXV2N6193

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142514-JANTXV2N6193 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 60 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142514-JANTXV2N6193 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 60 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6193 - 142514-JANTXV2N6193 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6193
142514-JANTXV2N6193
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6193 142514-JANTXV2N6193
Manufacturer: Microsemi Corporation Win Source Part Number: 142514-JANTXV2N6193 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 500mA, 5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 60 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 142514-JANTXV2N6193
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 500mA, 5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 60 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 142514-JANTXV2N6193
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N6193
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Transistor Technology / Material Si
View Details