Microsemi Corp. 20A 80V Bipolar Transistor JANTXV2N5745

Description
Power Bipolar Transistor, 20A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTXV2N5745 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 20A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N5745 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 20A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTXV2N5745 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 20A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N5745 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 80V Bipolar Transistor
2087-JANTXV2N5745
20A 80V Bipolar Transistor 2087-JANTXV2N5745
Power Bipolar Transistor, 20A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTXV2N5745 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 20A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N5745 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 20A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTXV2N5745 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 20A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N5745 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5745 - 762265-JANTXV2N5745 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5745
762265-JANTXV2N5745
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5745 762265-JANTXV2N5745
Manufacturer: Microsemi Corporation Win Source Part Number: 762265-JANTXV2N5745 Series: Military, MIL-PRF-19500/433 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N5745 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 10A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5745; 2N5884; 2N5745; ; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762265-JANTXV2N5745
Series: Military, MIL-PRF-19500/433
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 5W
Transistor Type: PNP
Family Name: 2N5745
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 10A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V
Alternative Parts (Cross-Reference): 2N5745; 2N5884; 2N5745; ;
Introduction Date: November 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTXV2N5745 762265-JANTXV2N5745
Product Name 20A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5745
IC(max) 20000 milliamps
VCBO 80 volts
PD 5000 milliwatts
Unlock Full Specs
to access all available technical data