Manufacturer: Microsemi Corporation
Win Source Part Number: 1191559-JANTXV2N5662
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Current - Collector Cutoff (Maximum): 200nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 800mV at 400mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 500mA, 5V
Maximum Power: 1W
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1191559-JANTXV2N5662 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5662 |
| Polarity | NPN |
| Package Type | SOT3 |
| Packing Method | Bulk; Bulk |