Manufacturer: Microsemi Corporation
Win Source Part Number: 1191557-JANTXV2N3749
Packaging: Bulk
Mounting Style: Stud Mount
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-111
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-111-4, Stud
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 1A, 2V
Maximum Power: 2W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191557-JANTXV2N3749 |
| Product Name | Electronic Surplus - JANTXV2N3749 |