The Jantxv2N3700UB/TR is a military-qualified, ceramic surface mount NPN silicon transistor for high-reliability applications. It is rated for a collector-emitter voltage of 80 V, collector-base voltage of 140 V, and emitter-base voltage of 7.0 V, with a continuous collector current of 1.0 A and total power dissipation of 0.5 W at 25 °C. Thermal impedance is 325 °C/W junction-to-ambient and 90 °C/W junction-to-solder-p
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N3700UB/TR |
| Product Name | Bipolar Transistors - BJT |